Molex Terminal Block, Header, 5Pos, Th; Gender Molex 39521-1005

Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39521 Series; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39521 Series; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 5Pos, Th; Gender Molex - 20M7223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 5Pos, Th; Gender Molex
20M7223
Terminal Block, Header, 5Pos, Th; Gender Molex 20M7223
TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39521 Series; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 5POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39521 Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7223
Product Name Terminal Block, Header, 5Pos, Th; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Conn, Header, 2Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9769 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details