Pluggable Terminal Blocks 5.0MM EURO PLUG RA G RA GRN 10A AU 12CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39520-5612 |
| Product Name | Pluggable Terminal Blocks |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 12 |
| Contacts Pitch | 5.00 mm (0.20 inches) |
| Orientation | Horizontal |