Molex Pluggable Terminal Blocks 39520-5219

Description
Pluggable Terminal Blocks 5.0MM EURO PLUG RA G LUG RA GRN 11A 19CKT
Datasheet
Description
Pluggable Terminal Blocks 5.0MM EURO PLUG RA G LUG RA GRN 11A 19CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39520-5219 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39520-5219
Pluggable Terminal Blocks 39520-5219
Pluggable Terminal Blocks 5.0MM EURO PLUG RA G LUG RA GRN 11A 19CKT

Pluggable Terminal Blocks 5.0MM EURO PLUG RA G LUG RA GRN 11A 19CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39520-5219
Product Name Pluggable Terminal Blocks
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 19
Contacts Pitch 5.00 mm (0.20 inches)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6788 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details