Molex 5.0Mm Euro Plug Ra Blk 11A 2Ckt Molex 39520-0202

Description
5.0MM EURO PLUG RA BLK 11A 2CKT
Description
5.0MM EURO PLUG RA BLK 11A 2CKT

Suppliers

Company
Product
Description
Supplier Links
5.0Mm Euro Plug Ra Blk 11A 2Ckt Molex - 59R4298 - Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euro Plug Ra Blk 11A 2Ckt Molex
59R4298
5.0Mm Euro Plug Ra Blk 11A 2Ckt Molex 59R4298
5.0MM EURO PLUG RA BLK 11A 2CKT

5.0MM EURO PLUG RA BLK 11A 2CKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R4298
Product Name 5.0Mm Euro Plug Ra Blk 11A 2Ckt Molex
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Connector for RG316 with Sky Window - ET-BFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details