Molex Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Molex 39520-0012

Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:18A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:18A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Molex - 21M3130 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Molex
21M3130
Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Molex 21M3130
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:18A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-12AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:3.31mm²; Wire Connection Method:Screw; Rated Current:18A RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 39520-0012 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39520-0012
Pluggable Terminal Blocks 39520-0012
Pluggable Terminal Blocks 5.0MM EURO PLUG RA BLK 12CKT

Pluggable Terminal Blocks 5.0MM EURO PLUG RA BLK 12CKT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 21M3130 39520-0012
Product Name Terminal Block Eurostyle 12 Position, 26-12Awg; Pitch Spacing Molex Pluggable Terminal Blocks
North American 26 to 12 AWG 26 to 12 AWG
Current Rating 18 amps 18 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details