Molex Pluggable Terminal Blocks 39517-3816

Description
Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE BLK 10AV AU
Datasheet
Description
Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE BLK 10AV AU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39517-3816 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39517-3816
Pluggable Terminal Blocks 39517-3816
Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE BLK 10AV AU

Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE BLK 10AV AU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39517-3816
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 3.81 mm (0.15 inches)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Double potential terminal block - 2001-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers