Pluggable Terminal Blocks 3.81MM EURO PLUG VER VERT RWE BLK AU 3CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39513-2503 |
| Product Name | Pluggable Terminal Blocks |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 3 |
| Contacts Pitch | 3.81 mm (0.15 inches) |
| Orientation | Vertical |