Pluggable Terminal Blocks 3.81MM EURO HEADER R O HEADER RA BLK 2CKT
TERMINAL BLOCK, R/A HEADER, 2WAY, TH ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39512-1002 | 08AK8285 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, R/a Header, 2Way, Th Rohs Compliant Molex |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 2 | |
| Contacts Pitch | 3.81 mm (0.15 inches) |