Altech Corp. Metric Pin Spacing Top Wire Circuit Terminal Blocks 30.06

Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Top Wire Circuit Terminal Blocks
30.06
Metric Pin Spacing Top Wire Circuit Terminal Blocks 30.06
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information.

Features:

  • Multipole, Modular Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.060
Terminal Blocks 30.060
PCB Terminal, Top Wire, 10 Pole, 5.00mm

PCB Terminal, Top Wire, 10 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.060
Fixed Terminal Blocks 30.060
Fixed Terminal Blocks AK105/10wp PCB

Fixed Terminal Blocks AK105/10wp PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.06 30.060 30.060
Product Name Metric Pin Spacing Top Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 10 10
Orientation 180° Top
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Terminals - 2867.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Fixed Terminal Blocks - 30.099/S - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details