Manufacturer: Molex
Win Source Part Number: 1334622-0395111004
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 8 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Contact Material: Brass
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 4,032
Mounting: Through Hole
Insulation Height: 0.360" (9.14mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 395111004,WM13958,03
Base Product Number: 039511
RoHS Status: ROHS3 Compliant
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 534407 | 1334622-0395111004 |
| Product Name | PCB Headers | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets |
| Gender | Male / Plug |