Molex Pluggable Terminal Blocks 39504-5720

Description
Pluggable Terminal Blocks 3.5MM EURO PLUG RA G GRN ME 11A AU 20CKT
Datasheet
Description
Pluggable Terminal Blocks 3.5MM EURO PLUG RA G GRN ME 11A AU 20CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39504-5720 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39504-5720
Pluggable Terminal Blocks 39504-5720
Pluggable Terminal Blocks 3.5MM EURO PLUG RA G GRN ME 11A AU 20CKT

Pluggable Terminal Blocks 3.5MM EURO PLUG RA G GRN ME 11A AU 20CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39504-5720
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details