Pluggable Terminal Blocks 3.5MM EURO PLUG RA B BLK ME 11A AU 16CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39504-0716 |
| Product Name | Pluggable Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 16 |
| Contacts Pitch | 3.50 mm (0.14 inches) |