Molex Terminal Block, Header, 8Pos, Th, R/a; Gender Molex 39502-1008

Description
TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th, R/a; Gender Molex - 20M7116 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th, R/a; Gender Molex
20M7116
Terminal Block, Header, 8Pos, Th, R/a; Gender Molex 20M7116
TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7116
Product Name Terminal Block, Header, 8Pos, Th, R/a; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102192-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DDR4 SMT - 10152217-0301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details