Molex Terminal Block, Header, 12Pos, Th; Gender Molex 39501-1012

Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39501 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39501 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th; Gender Molex - 20M7109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th; Gender Molex
20M7109
Terminal Block, Header, 12Pos, Th; Gender Molex 20M7109
TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39501 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:ESE Eurostyle 39501 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7109
Product Name Terminal Block, Header, 12Pos, Th; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details