Molex Connectors,Interconnects 395005110

Description
Manufacturer: Molex, LLC Win Source Part Number: 113673-0395005110 Category: Connectors,Interconn ects Family: Terminal Blocks - Headers, Plugs and Sockets Series: Eurostyle? ESE 39500 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-30 AWG Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Features: Positions Stamped Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 113673-0395005110 Category: Connectors,Interconn ects Family: Terminal Blocks - Headers, Plugs and Sockets Series: Eurostyle? ESE 39500 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-30 AWG Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Features: Positions Stamped Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 113673-0395005110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
113673-0395005110
Connectors,Interconnects 113673-0395005110
Manufacturer: Molex, LLC Win Source Part Number: 113673-0395005110 Category: Connectors,Interconn ects Family: Terminal Blocks - Headers, Plugs and Sockets Series: Eurostyle? ESE 39500 Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Mounting Style: Free Hanging (In-Line) Current - UL: 8A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-30 AWG Color: Green Operating Temperature Range: -40°C ~ 115°C Contact Mating Finish: Tin Features: Positions Stamped Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 113673-0395005110
Category: Connectors,Interconnects
Family: Terminal Blocks - Headers, Plugs and Sockets
Series: Eurostyle? ESE 39500
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Mounting Style: Free Hanging (In-Line)
Current - UL: 8A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-30 AWG
Color: Green
Operating Temperature Range: -40°C ~ 115°C
Contact Mating Finish: Tin
Features: Positions Stamped
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 113673-0395005110
Product Name Connectors,Interconnects
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details