Pluggable Terminal Blocks SR BTS 12MM HDR 85A HDR 85A 600V 5 ASY E
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39426-0005 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 5 |