Molex Pluggable Terminal Blocks 39421-0003

Description
Pluggable Terminal Blocks SR BTS 12MM PLUG 85A PLUG 85A 600V 3 ASY
Datasheet
Description
Pluggable Terminal Blocks SR BTS 12MM PLUG 85A PLUG 85A 600V 3 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39421-0003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39421-0003
Pluggable Terminal Blocks 39421-0003
Pluggable Terminal Blocks SR BTS 12MM PLUG 85A PLUG 85A 600V 3 ASY

Pluggable Terminal Blocks SR BTS 12MM PLUG 85A PLUG 85A 600V 3 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39421-0003
Product Name Pluggable Terminal Blocks
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Contacts Pitch 12.00 mm (0.47 inches)
Orientation 180°; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Shield terminal block - 2002-6308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers