Molex Pluggable Terminal Blocks 39373-0008

Description
Pluggable Terminal Blocks SR HDR 7.5MM 8 ASY R R HDR 7.5MM 8 ASY RA
Datasheet
Description
Pluggable Terminal Blocks SR HDR 7.5MM 8 ASY R R HDR 7.5MM 8 ASY RA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39373-0008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39373-0008
Pluggable Terminal Blocks 39373-0008
Pluggable Terminal Blocks SR HDR 7.5MM 8 ASY R R HDR 7.5MM 8 ASY RA

Pluggable Terminal Blocks SR HDR 7.5MM 8 ASY R R HDR 7.5MM 8 ASY RA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39373-0008
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 8
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.159 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details