Molex Pluggable Terminal Blocks 39373-0006

Description
Pluggable Terminal Blocks SR HDR 7.5MM 6 ASY R R HDR 7.5MM 6 ASY RA
Datasheet
Description
Pluggable Terminal Blocks SR HDR 7.5MM 6 ASY R R HDR 7.5MM 6 ASY RA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39373-0006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39373-0006
Pluggable Terminal Blocks 39373-0006
Pluggable Terminal Blocks SR HDR 7.5MM 6 ASY R R HDR 7.5MM 6 ASY RA

Pluggable Terminal Blocks SR HDR 7.5MM 6 ASY R R HDR 7.5MM 6 ASY RA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39373-0006
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15411 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-18D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details