Molex Fixed Terminal Blocks 39357-0010

Description
Fixed Terminal Blocks 3.5MM FIXED PCB 10P 16-26AWG
Datasheet
Description
Fixed Terminal Blocks 3.5MM FIXED PCB 10P 16-26AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39357-0010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39357-0010
Fixed Terminal Blocks 39357-0010
Fixed Terminal Blocks 3.5MM FIXED PCB 10P 16-26AWG

Fixed Terminal Blocks 3.5MM FIXED PCB 10P 16-26AWG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39357-0010
Product Name Fixed Terminal Blocks
Mounting Options PCB
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Carrier terminal block for modules and plugs - 2002-1568 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.666 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Contact elements - Contact element EF - (N) - EF10F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details