Molex Terminal Blocks - 39357-0005 39357-0005

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081033-39357-0005 Packaging: Bulk Number of Positions: 5 Number of Levels: 1 Pitch: 3.5052 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 17.5 A Number of Contacts: 5 Length: 17.5 mm Housing Material: Polyamide Number of Circuits: 4 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Housing Color: Black Current: 12 A Plating: Nickel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1604480000; 1604470000; 1605080000; 0395056002; 1724912; 19955250393570005; 393570005; MX-MTB05008-0N; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 7.29 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 5 Max Supply Voltage (AC): 300 V
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081033-39357-0005 Packaging: Bulk Number of Positions: 5 Number of Levels: 1 Pitch: 3.5052 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 17.5 A Number of Contacts: 5 Length: 17.5 mm Housing Material: Polyamide Number of Circuits: 4 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Housing Color: Black Current: 12 A Plating: Nickel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1604480000; 1604470000; 1605080000; 0395056002; 1724912; 19955250393570005; 393570005; MX-MTB05008-0N; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 7.29 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 5 Max Supply Voltage (AC): 300 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39357-0005 - 1081033-39357-0005 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39357-0005
1081033-39357-0005
Terminal Blocks - 39357-0005 1081033-39357-0005
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081033-39357-0005 Packaging: Bulk Number of Positions: 5 Number of Levels: 1 Pitch: 3.5052 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 17.5 A Number of Contacts: 5 Length: 17.5 mm Housing Material: Polyamide Number of Circuits: 4 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Housing Color: Black Current: 12 A Plating: Nickel Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1604480000; 1604470000; 1605080000; 0395056002; 1724912; 19955250393570005; 393570005; MX-MTB05008-0N; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 7.29 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 Wire Gauge (Max): 28 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 5 Max Supply Voltage (AC): 300 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081033-39357-0005
Packaging: Bulk
Number of Positions: 5
Number of Levels: 1
Pitch: 3.5052 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Current Rating: 17.5 A
Number of Contacts: 5
Length: 17.5 mm
Housing Material: Polyamide
Number of Circuits: 4
Voltage: 300 V
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Current: 12 A
Plating: Nickel
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 1604480000; 1604470000; 1605080000; 0395056002; 1724912; 19955250393570005; 393570005; MX-MTB05008-0N;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 7.29 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Wire Gauge (Max): 28 AWG
Wire Gauge (Min): 16 AWG
Number of Positions Per Level: 5
Max Supply Voltage (AC): 300 V

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Pcb Term Blk 3.5Mm 5 Pole Stragt Molex - 79AH9870 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Term Blk 3.5Mm 5 Pole Stragt Molex
79AH9870
Pcb Term Blk 3.5Mm 5 Pole Stragt Molex 79AH9870
PCB TERM BLK 3.5MM 5 POLE STRAGT

PCB TERM BLK 3.5MM 5 POLE STRAGT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1081033-39357-0005 39357-0005 79AH9870
Product Name Terminal Blocks - 39357-0005 Pcb Term Blk 3.5Mm 5 Pole Stragt Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details