Molex Terminal Block,5 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex 39357-0005

Description
TERMINAL BLOCK,5 CONTACTS,0.138 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL BLOCK,5 CONTACTS,0.138 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block,5 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex - 03N5583 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,5 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex
03N5583
Terminal Block,5 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex 03N5583
TERMINAL BLOCK,5 CONTACTS,0.138 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

TERMINAL BLOCK,5 CONTACTS,0.138 PITCH,PC TAIL TERMINAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Terminal Blocks - 39357-0005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39357-0005
Fixed Terminal Blocks 39357-0005
Fixed Terminal Blocks 3.5MM FIXED PCB 5P 16-26AWG

Fixed Terminal Blocks 3.5MM FIXED PCB 5P 16-26AWG

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 03N5583 39357-0005
Product Name Terminal Block,5 Contacts,0.138 Pitch,pc Tail Terminal Rohs Compliant Molex Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers