TERMINAL BLOCK, HEADER, 4POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 25M3311 |
| Product Name | Terminal Block, Header, 4Pos, Th, R/a; Gender Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |