Molex Headers, Male Pins 39307031

Description
"Connector Header Through Hole, Right Angle 3 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 0039307031-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
0039307031-ND
Headers, Male Pins 0039307031-ND
"Connector Header Through Hole, Right Angle 3 position 0.165"" (4.20mm)"

"Connector Header Through Hole, Right Angle 3 position 0.165"" (4.20mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 0039307031-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 102153-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details