Molex Signal Tech Industrial Ltd. High Frequency Mini-Lock Connectors SMPM Series

Description
SMPM Mini-Lock connectors can be selected for use with our High Frequency Cable Assemblies. The innovative, patent pending, design approach has allowed for high frequency operation up to 110 GHz, is compact, lightweight, offers superior RF performance and high reliability testing for demanding applications. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications. Features & Benefits Small lightweight connector High frequency: 110 GHz Excellent electrical performance Robust locking capability Temperature range: -65 °C to 165 °C Low insertion force Vibration: MIL-STD-202G, Method 204 : MIL-STD-202G, Method 213, Condition I Applications: Satellite Communication & Navigation Military, Commercial and Scientific Programs GEO/MEO/LEO and Small Satellites Manned Space Flight Electronic warfare Unmanned vehicles
Request a Quote
Description
SMPM Mini-Lock connectors can be selected for use with our High Frequency Cable Assemblies. The innovative, patent pending, design approach has allowed for high frequency operation up to 110 GHz, is compact, lightweight, offers superior RF performance and high reliability testing for demanding applications. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications. Features & Benefits Small lightweight connector High frequency: 110 GHz Excellent electrical performance Robust locking capability Temperature range: -65 °C to 165 °C Low insertion force Vibration: MIL-STD-202G, Method 204 : MIL-STD-202G, Method 213, Condition I Applications: Satellite Communication & Navigation Military, Commercial and Scientific Programs GEO/MEO/LEO and Small Satellites Manned Space Flight Electronic warfare Unmanned vehicles
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
London, United Kingdom
High Frequency Mini-Lock Connectors
SMPM Series
High Frequency Mini-Lock Connectors SMPM Series
SMPM Mini-Lock connectors can be selected for use with our High Frequency Cable Assemblies. The innovative, patent pending, design approach has allowed for high frequency operation up to 110 GHz, is compact, lightweight, offers superior RF performance and high reliability testing for demanding applications. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications. Features & Benefits Small lightweight connector High frequency: 110 GHz Excellent electrical performance Robust locking capability Temperature range: -65 °C to 165 °C Low insertion force Vibration: MIL-STD-202G, Method 204 : MIL-STD-202G, Method 213, Condition I Applications: Satellite Communication & Navigation Military, Commercial and Scientific Programs GEO/MEO/LEO and Small Satellites Manned Space Flight Electronic warfare Unmanned vehicles

SMPM Mini-Lock connectors can be selected for use with our High Frequency Cable Assemblies. The innovative, patent pending, design approach has allowed for high frequency operation up to 110 GHz, is compact, lightweight, offers superior RF performance and high reliability testing for demanding applications. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications.

Features & Benefits

  • Small lightweight connector
  • High frequency: 110 GHz
  • Excellent electrical performance
  • Robust locking capability
  • Temperature range: -65 °C to 165 °C
  • Low insertion force
  • Vibration: MIL-STD-202G, Method 204 :
  • MIL-STD-202G, Method 213, Condition I

Applications:

  • Satellite Communication & Navigation
  • Military, Commercial and Scientific Programs
  • GEO/MEO/LEO and Small Satellites
  • Manned Space Flight
  • Electronic warfare
  • Unmanned vehicles
Supplier's Site

Technical Specifications

  Molex Signal Tech Industrial Ltd.
Product Category Board Mount Connectors
Product Number SMPM Series
Product Name High Frequency Mini-Lock Connectors
Category Military Connector
Unlock Full Specs
to access all available technical data