Manufacturer: Molex, LLC
Win Source Part Number: 907462-0039300040
Series: Mini-Fit Jr 5569
Features: Connector Header Through Hole, Right Angle 4 position 0.165" (4.20mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 003930
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM21352, 5569-04A2-210, 0039-30-0040-E, 0039300040-E, 39-30-0040-E, 39300040-E, 39300040, 0039-30-0040, 39-30-0040
2x2P 4P 2 4.2mm 4.2mm 2 Brass Right-Angle Push-Pull,P=4.2mm Wire To Board / Wire To Wire Connector ROHS
2x2P 4P 2 4.2mm 4.2mm 2 Brass Bend insert Push-Pull,P=4.2mm Wire To Board Connector ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 907462-0039300040 | 39300040 | 39300040 |
| Product Name | Rectangular Connectors - 0039300040 | Connectors >> Wire To Board / Wire To Wire Connector | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector |