Molex Terminal Blocks - Barrier Blocks 391002312

Description
CONN TERM STRIP 12CIRC 0.472"
Request a Quote Datasheet
Description
CONN TERM STRIP 12CIRC 0.472"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM20076-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM20076-ND
Terminal Blocks - Barrier Blocks WM20076-ND
CONN TERM STRIP 12CIRC 0.472"

CONN TERM STRIP 12CIRC 0.472"

Buy Now Datasheet
Pluggable Terminal Blocks - 2872266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2872266
Pluggable Terminal Blocks 2872266
Molex 391002312 Pluggable Terminal Block

Molex 391002312 Pluggable Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2872268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2872268
Pluggable Terminal Blocks 2872268
Molex 391002312 Pluggable Terminal Block

Molex 391002312 Pluggable Terminal Block

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number WM20076-ND 2872266
Product Name Terminal Blocks - Barrier Blocks Pluggable Terminal Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 11.99 mm (0.47 inches) 12.00 mm (0.47 inches)
North American 8 to 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.163 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details