CONN TERM STRIP 5CIRC 0.394"
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM23165-ND |
| Product Name | Terminal Blocks - Barrier Blocks |
| Mounting Options | Terminal Strip; Chassis, Panel |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Eurostyle Terminal Strip |
| Contacts Pitch | 10.01 mm (0.39 inches) |