Molex Terminal Blocks - Barrier Blocks 391001802

Description
CONN TERM STRIP 2CIRC 0.315"
Request a Quote Datasheet
Description
CONN TERM STRIP 2CIRC 0.315"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM15398-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM15398-ND
Terminal Blocks - Barrier Blocks WM15398-ND
CONN TERM STRIP 2CIRC 0.315"

CONN TERM STRIP 2CIRC 0.315"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM15398-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 8.00 mm (0.32 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details