Molex Terminal Blocks - Barrier Blocks 391001507

Description
CONN TERM STRIP 7CIRC 0.591"
Request a Quote Datasheet
Description
CONN TERM STRIP 7CIRC 0.591"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - WM5076-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
WM5076-ND
Terminal Blocks - Barrier Blocks WM5076-ND
CONN TERM STRIP 7CIRC 0.591"

CONN TERM STRIP 7CIRC 0.591"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number WM5076-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 100 C (212 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.302 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers