Molex Barrier Terminal Blocks 39100-2507

Description
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 7 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 7 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2507 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2507
Barrier Terminal Blocks 39100-2507
Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 7 CIR WHT

Barrier Terminal Blocks TERM STRIP 15MM HIGH PROF 7 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-2507
Product Name Barrier Terminal Blocks
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
# of Contacts 7
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details
Double potential terminal block - 2000-2141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers