Molex Barrier Terminal Blocks 39100-2210

Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 10 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 10 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2210
Barrier Terminal Blocks 39100-2210
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 10 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 10 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 10Pos, 8Awg; No. Of Rows Molex - 83X8212 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10Pos, 8Awg; No. Of Rows Molex
83X8212
Terminal Block, Barrier, 10Pos, 8Awg; No. Of Rows Molex 83X8212
TERMINAL BLOCK, BARRIER, 10POS, 8AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10POS, 8AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12mm; Rated Current:40A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-2210 83X8212
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 10Pos, 8Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 12.00 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7699-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.006 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers