Molex Barrier Terminal Blocks 39100-2209

Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 9 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 9 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2209
Barrier Terminal Blocks 39100-2209
Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 9 CIR WHT

Barrier Terminal Blocks TERM STRIP 12MM HIGH PROF 9 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-2209
Product Name Barrier Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 12.00 mm (0.47 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.310 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers