Molex Terminal Blocks - 39100-2206 39100-2206

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Blocks - 39100-2206 - 1021659-39100-2206 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39100-2206
1021659-39100-2206
Terminal Blocks - 39100-2206 1021659-39100-2206
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021659-39100-2206 Packaging: Bulk Pitch: 11.9888 mm Color: White Number of Rows: 2 Voltage Rating: 600 V Current Rating: 40 A Number of Contacts: 6 Number of Circuits: 6 Orientation: Vertical Insulation Material: Nylon Number of Wire Entries: 12 Categories: Terminal Blocks Alternative Parts (Cross-Reference): ES1200/06DSFB; ES1200/03DSFB; ES1200/08DSFB; 1546306-4; 1546306-5; 1546306-30391002206; 391002206; M800-03-06-5-M1; Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Chassis, Panel RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG Flammability Rating: UL94 V-0 Wire Gauge (Max): 20 AWG Wire Gauge (Min): 8 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021659-39100-2206
Packaging: Bulk
Pitch: 11.9888 mm
Color: White
Number of Rows: 2
Voltage Rating: 600 V
Current Rating: 40 A
Number of Contacts: 6
Number of Circuits: 6
Orientation: Vertical
Insulation Material: Nylon
Number of Wire Entries: 12
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): ES1200/06DSFB; ES1200/03DSFB; ES1200/08DSFB; 1546306-4; 1546306-5; 1546306-30391002206; 391002206; M800-03-06-5-M1;
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Chassis, Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Flammability Rating: UL94 V-0
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 8 AWG

Buy Now
Term Strip 12Mm High Prof 6 Cir Wht Molex - 77AC9075 - Newark, An Avnet Company
Chicago, IL, United States
Term Strip 12Mm High Prof 6 Cir Wht Molex
77AC9075
Term Strip 12Mm High Prof 6 Cir Wht Molex 77AC9075
TERM STRIP 12MM HIGH PROF 6 CIR WHT

TERM STRIP 12MM HIGH PROF 6 CIR WHT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39100-2206 1021659-39100-2206 77AC9075
Product Name Terminal Blocks - 39100-2206 Term Strip 12Mm High Prof 6 Cir Wht Molex
Mounting Chassis, Panel
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details