Molex Barrier Terminal Blocks 39100-2006

Description
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 6 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 6 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-2006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-2006
Barrier Terminal Blocks 39100-2006
Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 6 CIR WHT

Barrier Terminal Blocks TERM STRIP 10MM HIGH PROF 6 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex - 83X8186 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex
83X8186
Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex 83X8186
TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 10AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Pitch Spacing:10mm; Rated Current:30A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-2006 83X8186
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 6Pos, 10Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2458 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers