Barrier Terminal Blocks TERM STRIP 8MM LOW PROF 4 CIR WHT
TERM STRIP 8MM LOW PROF 4 CIR WHT ROHS COMPLIANT: YES
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Ways; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:300V; Product Range:Eurostyle 39100 Series; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 39100-1904 | 83X8173 | 21AJ7158 |
| Product Name | Barrier Terminal Blocks | Term Strip 8Mm Low Prof 4 Cir Wht Rohs Compliant Molex | Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex |
| Approvals | VDE Component Mark; RoHS Compliant | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Terminal Block Type | Barrier Terminal Blocks | ||
| Contacts Pitch | 8.00 mm (0.31 inches) |