Molex Molex 39100-1812 12-Pin Eurostyle Terminal Block, 20A, 600VDC, 8mm, 22-12 Ga. 39100-1812

Description
Molex 39100-1812 12-Pin Eurostyle Terminal Blocks Category: Terminal Strips Manufacturer: Molex Pitch: 8 mm Wire Gauge 22-12 Ga. Easy installation saves time and money Wire protectors prevent stranded wire damage during connection Modular design allows larger blocks to be easily cut into smaller circuit sizes Contacts and screws are recessed within the housing to help prevent short circuits Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
Request a Quote Datasheet
Description
Molex 39100-1812 12-Pin Eurostyle Terminal Blocks Category: Terminal Strips Manufacturer: Molex Pitch: 8 mm Wire Gauge 22-12 Ga. Easy installation saves time and money Wire protectors prevent stranded wire damage during connection Modular design allows larger blocks to be easily cut into smaller circuit sizes Contacts and screws are recessed within the housing to help prevent short circuits Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 39100-1812 12-Pin Eurostyle Terminal Block, 20A, 600VDC, 8mm, 22-12 Ga. - 47159 - Waytek, Inc.
Chanhassen, MN, United States
Molex 39100-1812 12-Pin Eurostyle Terminal Block, 20A, 600VDC, 8mm, 22-12 Ga.
47159
Molex 39100-1812 12-Pin Eurostyle Terminal Block, 20A, 600VDC, 8mm, 22-12 Ga. 47159
Molex 39100-1812 12-Pin Eurostyle Terminal Blocks Category: Terminal Strips Manufacturer: Molex Pitch: 8 mm Wire Gauge 22-12 Ga. Easy installation saves time and money Wire protectors prevent stranded wire damage during connection Modular design allows larger blocks to be easily cut into smaller circuit sizes Contacts and screws are recessed within the housing to help prevent short circuits Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
  • Molex 39100-1812 12-Pin Eurostyle Terminal Blocks
  • Category: Terminal Strips
  • Manufacturer: Molex
  • Pitch: 8 mm
  • Wire Gauge 22-12 Ga.
  • Easy installation saves time and money
  • Wire protectors prevent stranded wire damage during connection
  • Modular design allows larger blocks to be easily cut into smaller circuit sizes
  • Contacts and screws are recessed within the housing to help prevent short circuits
  • Molex Eurostyle Terminal Blocks range of pitch spacing, wire ranges, and electrical rating provide design flexibility
Supplier's Site Datasheet
Barrier Terminal Blocks - 39100-1812 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1812
Barrier Terminal Blocks 39100-1812
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 12 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 12 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex - 83X8170 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex
83X8170
Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex 83X8170
TERMINAL BLOCK, BARRIER, 12POS, 12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 12AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 47159 39100-1812 83X8170
Product Name Molex 39100-1812 12-Pin Eurostyle Terminal Block, 20A, 600VDC, 8mm, 22-12 Ga. Barrier Terminal Blocks Terminal Block, Barrier, 12Pos, 12Awg; No. Of Rows Molex
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Contacts Pitch 8.00 mm (0.31 inches) 8.00 mm (0.31 inches)
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 20 amps 20 amps 20 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Through terminal block - 2001-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Single Row and Tri-Barrier Blocks - HD-341-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details