Molex Barrier Terminal Blocks 39100-1809

Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 9 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 9 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-1809 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1809
Barrier Terminal Blocks 39100-1809
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 9 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 9 CIR WHT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39100-1809
Product Name Barrier Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15023 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details