Molex Barrier Terminal Blocks 39100-1804

Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 4 CIR WHT
Datasheet
Description
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 4 CIR WHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Terminal Blocks - 39100-1804 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1804
Barrier Terminal Blocks 39100-1804
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 4 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 4 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex - 83X8162 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex
83X8162
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex 83X8162
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39100-1804 83X8162
Product Name Barrier Terminal Blocks Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546019-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7771-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details