Molex TERM STRIP 8MM HIGH PROF WHT 39100-1802

Description
TERM STRIP 8MM HIGH PROF WHT
Request a Quote Datasheet
Description
TERM STRIP 8MM HIGH PROF WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM STRIP 8MM HIGH PROF WHT - 39100-1802 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERM STRIP 8MM HIGH PROF WHT
39100-1802
TERM STRIP 8MM HIGH PROF WHT 39100-1802
TERM STRIP 8MM HIGH PROF WHT

TERM STRIP 8MM HIGH PROF WHT

Buy Now
Barrier Terminal Blocks - 39100-1802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
39100-1802
Barrier Terminal Blocks 39100-1802
Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 2 CIR WHT

Barrier Terminal Blocks TERM STRIP 8MM HIGH PROF 2 CIR WHT

Buy Now Datasheet
Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Molex - 83X8160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Molex
83X8160
Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Molex 83X8160
TERMINAL BLOCK, BARRIER, 2POS, 12AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2POS, 12AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39100-1802 39100-1802 83X8160
Product Name TERM STRIP 8MM HIGH PROF WHT Barrier Terminal Blocks Terminal Block, Barrier, 2Pos, 12Awg; No. Of Rows Molex
Mounting Options Terminal Strip
Approvals VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Terminal Blocks
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 96.74 - Screw terminal (Plate clamp) socket - 9674 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers