Molex Terminal Blk/Strip Wiring Dev 39100-1003

Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 18-10AWG, CONNECTOR TYPE: EUROSTYLE TERMINAL BLOCK, CONNECTOR MOUNTING: PANEL, PITCH SPACING: 10MM, NO. OF CONTACTS: 3. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 18-10AWG, CONNECTOR TYPE: EUROSTYLE TERMINAL BLOCK, CONNECTOR MOUNTING: PANEL, PITCH SPACING: 10MM, NO. OF CONTACTS: 3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 16443654 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
16443654
Terminal Blk/Strip Wiring Dev 16443654
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 18-10AWG, CONNECTOR TYPE: EUROSTYLE TERMINAL BLOCK, CONNECTOR MOUNTING: PANEL, PITCH SPACING: 10MM, NO. OF CONTACTS: 3. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK EUROSTYLE, 3 POSITION, 18-10AWG, CONNECTOR TYPE: EUROSTYLE TERMINAL BLOCK, CONNECTOR MOUNTING: PANEL, PITCH SPACING: 10MM, NO. OF CONTACTS: 3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 16443654
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers