Molex Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex 39100-0904

Description
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:-; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:-; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex - 25M3282 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex
25M3282
Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex 25M3282
TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:-; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4POS, 12AWG; No. of Rows:-; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:Eurostyle 39100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 25M3282
Product Name Terminal Block, Barrier, 4Pos, 12Awg; No. Of Rows Molex
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7775-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-06D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.166 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers