Molex Terminal Blocks - 39100-0903 39100-0903

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032661-39100-0903 Packaging: Bulk Pitch: 8.001 mm Color: Clear Number of Rows: 2 Termination: Screw Contact Material: Brass Voltage Rating: 300 V Current Rating: 20 A Number of Contacts: 6 Length: 21.46 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Vertical Contact Plating: Nickel Housing Color: Clear Insulation Material: Nylon Number of Wire Entries: 6 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39100-09030391000903 ; 391000903; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 18.2 mm Mount: Cable, Chassis, Panel RoHS: Compliant Radiation Hardening: No Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-2 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Max Supply Voltage (AC): 300 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032661-39100-0903 Packaging: Bulk Pitch: 8.001 mm Color: Clear Number of Rows: 2 Termination: Screw Contact Material: Brass Voltage Rating: 300 V Current Rating: 20 A Number of Contacts: 6 Length: 21.46 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Vertical Contact Plating: Nickel Housing Color: Clear Insulation Material: Nylon Number of Wire Entries: 6 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39100-09030391000903 ; 391000903; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 18.2 mm Mount: Cable, Chassis, Panel RoHS: Compliant Radiation Hardening: No Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-2 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Max Supply Voltage (AC): 300 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39100-0903 - 1032661-39100-0903 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39100-0903
1032661-39100-0903
Terminal Blocks - 39100-0903 1032661-39100-0903
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032661-39100-0903 Packaging: Bulk Pitch: 8.001 mm Color: Clear Number of Rows: 2 Termination: Screw Contact Material: Brass Voltage Rating: 300 V Current Rating: 20 A Number of Contacts: 6 Length: 21.46 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Vertical Contact Plating: Nickel Housing Color: Clear Insulation Material: Nylon Number of Wire Entries: 6 Categories: Terminal Blocks Alternative Parts (Cross-Reference): 39100-09030391000903 ; 391000903; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Depth: 18.2 mm Mount: Cable, Chassis, Panel RoHS: Compliant Radiation Hardening: No Max Voltage Rating (AC): 300 V Flammability Rating: UL94 V-2 Wire Gauge (Max): 22 AWG Wire Gauge (Min): 12 AWG Max Supply Voltage (AC): 300 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032661-39100-0903
Packaging: Bulk
Pitch: 8.001 mm
Color: Clear
Number of Rows: 2
Termination: Screw
Contact Material: Brass
Voltage Rating: 300 V
Current Rating: 20 A
Number of Contacts: 6
Length: 21.46 mm
Housing Material: Nylon
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Nickel
Housing Color: Clear
Insulation Material: Nylon
Number of Wire Entries: 6
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 39100-09030391000903; 391000903;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Depth: 18.2 mm
Mount: Cable, Chassis, Panel
RoHS: Compliant
Radiation Hardening: No
Max Voltage Rating (AC): 300 V
Flammability Rating: UL94 V-2
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 12 AWG
Max Supply Voltage (AC): 300 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1032661-39100-0903
Product Name Terminal Blocks - 39100-0903
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products