Molex Terminal Block, Cable, 8Mm, 7 Position, 22-12Awg; No. Of Rows Molex 39100-0807

Description
TERMINAL BLOCK, CABLE, 8MM, 7 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, CABLE, 8MM, 7 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Cable, 8Mm, 7 Position, 22-12Awg; No. Of Rows Molex - 03N5490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Cable, 8Mm, 7 Position, 22-12Awg; No. Of Rows Molex
03N5490
Terminal Block, Cable, 8Mm, 7 Position, 22-12Awg; No. Of Rows Molex 03N5490
TERMINAL BLOCK, CABLE, 8MM, 7 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, CABLE, 8MM, 7 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:8mm; Rated Current:20A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 03N5490
Product Name Terminal Block, Cable, 8Mm, 7 Position, 22-12Awg; No. Of Rows Molex
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15041 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-05D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers