Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 39014043

Description
Manufacturer: Molex Win Source Part Number: 1332825-0039014043 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 3,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 39014043,3901-4043,W M13114,0039014043-ND ,5559-04P2-210,0039- 01-4043,39-01-4043,0 39-01-4043 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332825-0039014043 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 3,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 39014043,3901-4043,W M13114,0039014043-ND ,5559-04P2-210,0039- 01-4043,39-01-4043,0 39-01-4043 Base Product Number: 003901 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332825-0039014043 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332825-0039014043
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332825-0039014043
Manufacturer: Molex Win Source Part Number: 1332825-0039014043 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 3,500 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: 39014043,3901-4043,W M13114,0039014043-ND ,5559-04P2-210,0039- 01-4043,39-01-4043,0 39-01-4043 Base Product Number: 003901 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332825-0039014043
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 3,500
Mounting: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: 39014043,3901-4043,WM13114,0039014043-ND,5559-04P2-210,0039-01-4043,39-01-4043,039-01-4043
Base Product Number: 003901
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 39014043 - ODG (Origin Data Global)
Shenzhen, China
Connectors
39014043
Connectors 39014043
4.2mm 1x4P 4 1 Without a buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 1x4P 4 1 Without a buckle P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Conn Housing M 4 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag - 514-0039014043 - Utmel Electronic Limited
Hong Kong, China
Conn Housing M 4 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag
514-0039014043
Conn Housing M 4 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag 514-0039014043
Conn Housing M 4 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag

Conn Housing M 4 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332825-0039014043 39014043 514-0039014043
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Conn Housing M 4 POS 4.2mm Crimp ST Panel Mount Mini-Fit Jr™ Bag
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers