Molex Molex 39-01-2100 Mini-Fit Jr. Connector, 10-Pin Receptacle 39012100

Description
Molex 39-01-2100 Mini-Fit Jr. Connector Receptacles Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Female Connector Receptacle -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 9A Mate with Mini-Fit Jr. plug housings or headers Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote
Description
Molex 39-01-2100 Mini-Fit Jr. Connector Receptacles Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Female Connector Receptacle -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 9A Mate with Mini-Fit Jr. plug housings or headers Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 39-01-2100 Mini-Fit Jr. Connector is a 10-pin female receptacle designed for high-current applications, rated for up to 13A per circuit when used with 16 AWG wire. It features a 4.20 mm pitch and is constructed from 6/6 nylon, providing durability and a flammability rating of 94V-2. The connector is compatible with Mini-Fit Jr. plug housings and headers, ensuring ease of integration into existing systems. It is designed to operate within a temperature range of -40°C to 105°C and supports a maximum voltage of 600VDC. The connector's polarized housing prevents incorrect terminal insertion, while a positive locking thumb latch ensures secure mating. This product is suitable for various applications, including consumer electronics, telecommunications, and medical devices.

Datasheet Summary
Powered by GS/AI

The Molex 39-01-2100 Mini-Fit Jr. Connector is a 10-pin female receptacle designed for high-current applications, rated for up to 13A per circuit when used with 16 AWG wire. It features a 4.20 mm pitch and is constructed from 6/6 nylon, providing durability and a flammability rating of 94V-2. The connector is compatible with Mini-Fit Jr. plug housings and headers, ensuring ease of integration into existing systems. It is designed to operate within a temperature range of -40°C to 105°C and supports a maximum voltage of 600VDC. The connector's polarized housing prevents incorrect terminal insertion, while a positive locking thumb latch ensures secure mating. This product is suitable for various applications, including consumer electronics, telecommunications, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Molex 39-01-2100 Mini-Fit Jr. Connector, 10-Pin Receptacle - 38704 - Waytek, Inc.
Chanhassen, MN, United States
Molex 39-01-2100 Mini-Fit Jr. Connector, 10-Pin Receptacle
38704
Molex 39-01-2100 Mini-Fit Jr. Connector, 10-Pin Receptacle 38704
Molex 39-01-2100 Mini-Fit Jr. Connector Receptacles Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Female Connector Receptacle -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 9A Mate with Mini-Fit Jr. plug housings or headers Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
  • Molex 39-01-2100 Mini-Fit Jr. Connector Receptacles
  • Category: Mini-Fit Jr. Connectors
  • Manufacturer: Molex
  • Component Type: Female Connector Receptacle
  • -40°F (-40°C) to 221°F (105°C)
  • 6/6 nylon housing material
  • 94V-2 flammability rating
  • 600VDC; 13A
  • 4.20 mm pitch
  • Dual row design
  • Max. Current (Per Contact): 9A
  • Mate with Mini-Fit Jr. plug housings or headers
  • Polarized housing to prevent incorrect terminal insertion
  • Positive locking thumb latch assures connectors are fully mated
  • Designed for high current/high density wire-to-wire and wire-to-board applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38704
Product Name Molex 39-01-2100 Mini-Fit Jr. Connector, 10-Pin Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 6000K Night Light - ERL251560 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Heavy Duty Power Connectors - 29029 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-350786-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details