Molex Molex 39-01-2040 Mini-Fit Jr. Connector, 4-Pin Receptacle 3901-2040

Description
Molex 39-01-2040 Mini-Fit Jr. Connector Receptacles Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Female Connector Receptacle -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 9A Mate with Mini-Fit Jr. plug housings or headers Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote Datasheet
Description
Molex 39-01-2040 Mini-Fit Jr. Connector Receptacles Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Female Connector Receptacle -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 9A Mate with Mini-Fit Jr. plug housings or headers Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 39-01-2040 Mini-Fit Jr. Connector, 4-Pin Receptacle - 38701 - Waytek, Inc.
Chanhassen, MN, United States
Molex 39-01-2040 Mini-Fit Jr. Connector, 4-Pin Receptacle
38701
Molex 39-01-2040 Mini-Fit Jr. Connector, 4-Pin Receptacle 38701
Molex 39-01-2040 Mini-Fit Jr. Connector Receptacles Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Female Connector Receptacle -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design Max. Current (Per Contact): 9A Mate with Mini-Fit Jr. plug housings or headers Polarized housing to prevent incorrect terminal insertion Positive locking thumb latch assures connectors are fully mated Designed for high current/high density wire-to-wire and wire-to-board applications
  • Molex 39-01-2040 Mini-Fit Jr. Connector Receptacles
  • Category: Mini-Fit Jr. Connectors
  • Manufacturer: Molex
  • Component Type: Female Connector Receptacle
  • -40°F (-40°C) to 221°F (105°C)
  • 6/6 nylon housing material
  • 94V-2 flammability rating
  • 600VDC; 13A
  • 4.20 mm pitch
  • Dual row design
  • Max. Current (Per Contact): 9A
  • Mate with Mini-Fit Jr. plug housings or headers
  • Polarized housing to prevent incorrect terminal insertion
  • Positive locking thumb latch assures connectors are fully mated
  • Designed for high current/high density wire-to-wire and wire-to-board applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38701
Product Name Molex 39-01-2040 Mini-Fit Jr. Connector, 4-Pin Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6600-4 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Small Box Receptacle - D51S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details