Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 39000279

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: 1561 Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 18-24 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: 1561 Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 18-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 0039000279 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
0039000279
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 0039000279
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Series: 1561 Contact Finish: Tin Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active Wire Gauge: 18-24 AWG

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Series: 1561
Contact Finish: Tin
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Wire Gauge: 18-24 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 0039000279
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123654-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0252 inch (0.6400 mm)
View Details
2 suppliers