Molex Rectangular Connectors - 39000046 39000046

Description
Manufacturer: Molex, LLC Win Source Part Number: 127090-0039000046 Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 127090-0039000046 Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 39000046 - 127090-0039000046 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39000046
127090-0039000046
Rectangular Connectors - 39000046 127090-0039000046
Manufacturer: Molex, LLC Win Source Part Number: 127090-0039000046 Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 22-28 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 127090-0039000046
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-39000046
Electronic Connector 340-39000046
Contact F Crimp ST Cable Mount 22-28AWG T/R Product overview: 39000046 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39000046 can be used for catalog matching and distributor lookup.

Contact F Crimp ST Cable Mount 22-28AWG T/R Product overview: 39000046 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39000046 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SOCKET 22-28AWG CRIMP TIN - 514-0039000046 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-28AWG CRIMP TIN
514-0039000046
CONN SOCKET 22-28AWG CRIMP TIN 514-0039000046
CONN SOCKET 22-28AWG CRIMP TIN

CONN SOCKET 22-28AWG CRIMP TIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 127090-0039000046 340-39000046 514-0039000046
Product Name Rectangular Connectors - 39000046 Electronic Connector CONN SOCKET 22-28AWG CRIMP TIN
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers