Molex Ffc/fpc Connector, Receptacle 15Pos 1Row; Pitch Spacing Molex 39-53-2155

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ffc/fpc Connector, Receptacle 15Pos 1Row; Pitch Spacing Molex - 58J8694 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 15Pos 1Row; Pitch Spacing Molex
58J8694
Ffc/fpc Connector, Receptacle 15Pos 1Row; Pitch Spacing Molex 58J8694
FFC/FPC CONNECTOR, RECEPTACLE 15POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 15POS 1ROW; Pitch Spacing:1.25mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:1 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Conn, Ffc/fpc, 15Pos, 1Row, 1.25Mm Rohs Compliant Molex - 80AH3239 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 15Pos, 1Row, 1.25Mm Rohs Compliant Molex
80AH3239
Conn, Ffc/fpc, 15Pos, 1Row, 1.25Mm Rohs Compliant Molex 80AH3239
CONN, FFC/FPC, 15POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 15POS, 1ROW, 1.25MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-53-2155 58J8694 80AH3239
Product Name Ffc/fpc Connector, Receptacle 15Pos 1Row; Pitch Spacing Molex Conn, Ffc/fpc, 15Pos, 1Row, 1.25Mm Rohs Compliant Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details